Vishay Precision Group Rcwpm-7225 1.5M 1% K M55342K05B1F50S Tsl Vishay M55342K05B1F50SWL

Description
RCWPM-7225 1.5M 1% K M55342K05B1F50S TSL
Description
RCWPM-7225 1.5M 1% K M55342K05B1F50S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 1.5M 1% K M55342K05B1F50S Tsl Vishay - 20P8869 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 1.5M 1% K M55342K05B1F50S Tsl Vishay
20P8869
Rcwpm-7225 1.5M 1% K M55342K05B1F50S Tsl Vishay 20P8869
RCWPM-7225 1.5M 1% K M55342K05B1F50S TSL

RCWPM-7225 1.5M 1% K M55342K05B1F50S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8869
Product Name Rcwpm-7225 1.5M 1% K M55342K05B1F50S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details