Vishay Precision Group Rcwpm-7225 1.21M 1% K M55342K05B1F21R Rs Vishay M55342K05B1F21RUL

Description
RCWPM-7225 1.21M 1% K M55342K05B1F21R RS
Description
RCWPM-7225 1.21M 1% K M55342K05B1F21R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 1.21M 1% K M55342K05B1F21R Rs Vishay - 20P8860 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 1.21M 1% K M55342K05B1F21R Rs Vishay
20P8860
Rcwpm-7225 1.21M 1% K M55342K05B1F21R Rs Vishay 20P8860
RCWPM-7225 1.21M 1% K M55342K05B1F21R RS

RCWPM-7225 1.21M 1% K M55342K05B1F21R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8860
Product Name Rcwpm-7225 1.21M 1% K M55342K05B1F21R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details