Vishay Precision Group Rcwpm-7225 1.4K 1% K M55342K05B1E40S Tsl Vishay M55342K05B1E40SWL

Description
RCWPM-7225 1.4K 1% K M55342K05B1E40S TSL
Description
RCWPM-7225 1.4K 1% K M55342K05B1E40S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 1.4K 1% K M55342K05B1E40S Tsl Vishay - 20P8783 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 1.4K 1% K M55342K05B1E40S Tsl Vishay
20P8783
Rcwpm-7225 1.4K 1% K M55342K05B1E40S Tsl Vishay 20P8783
RCWPM-7225 1.4K 1% K M55342K05B1E40S TSL

RCWPM-7225 1.4K 1% K M55342K05B1E40S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8783
Product Name Rcwpm-7225 1.4K 1% K M55342K05B1E40S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details