Vishay Precision Group Rcwpm-7225 1.33K 1% K M55342K05B1E33R Rs Vishay M55342K05B1E33RUL

Description
RCWPM-7225 1.33K 1% K M55342K05B1E33R RS
Description
RCWPM-7225 1.33K 1% K M55342K05B1E33R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 1.33K 1% K M55342K05B1E33R Rs Vishay - 20P8772 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 1.33K 1% K M55342K05B1E33R Rs Vishay
20P8772
Rcwpm-7225 1.33K 1% K M55342K05B1E33R Rs Vishay 20P8772
RCWPM-7225 1.33K 1% K M55342K05B1E33R RS

RCWPM-7225 1.33K 1% K M55342K05B1E33R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8772
Product Name Rcwpm-7225 1.33K 1% K M55342K05B1E33R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details