Vishay Precision Group Rcwpm-7225 1.3K 1% K M55342K05B1E30S Tsl Vishay M55342K05B1E30SWL

Description
RCWPM-7225 1.3K 1% K M55342K05B1E30S TSL
Description
RCWPM-7225 1.3K 1% K M55342K05B1E30S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 1.3K 1% K M55342K05B1E30S Tsl Vishay - 20P8769 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 1.3K 1% K M55342K05B1E30S Tsl Vishay
20P8769
Rcwpm-7225 1.3K 1% K M55342K05B1E30S Tsl Vishay 20P8769
RCWPM-7225 1.3K 1% K M55342K05B1E30S TSL

RCWPM-7225 1.3K 1% K M55342K05B1E30S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8769
Product Name Rcwpm-7225 1.3K 1% K M55342K05B1E30S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details