Vishay Intertechnology, Inc. Res Thick Film 2208 1.1K Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R M55342K05B1E10MTP

Description
Res Thick Film 2208 1.1K Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thick Film 2208 1.1K Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2208 1.1K Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R - M55342K05B1E10MTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2208 1.1K Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R
M55342K05B1E10MTP
Res Thick Film 2208 1.1K Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R M55342K05B1E10MTP
Res Thick Film 2208 1.1K Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R

Res Thick Film 2208 1.1K Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K05B1E10MTP
Product Name Res Thick Film 2208 1.1K Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers