Vishay Precision Group Rcwpm-7225 191K 1% K M55342K05B191Er Rsl Vishay M55342K05B191ERUL

Description
RCWPM-7225 191K 1% K M55342K05B191ER RSL
Description
RCWPM-7225 191K 1% K M55342K05B191ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 191K 1% K M55342K05B191Er Rsl Vishay - 20P9552 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 191K 1% K M55342K05B191Er Rsl Vishay
20P9552
Rcwpm-7225 191K 1% K M55342K05B191Er Rsl Vishay 20P9552
RCWPM-7225 191K 1% K M55342K05B191ER RSL

RCWPM-7225 191K 1% K M55342K05B191ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9552
Product Name Rcwpm-7225 191K 1% K M55342K05B191Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details