Vishay Precision Group Rcwpm-7225 18K 5% K M55342K05B18K0S Rsl Vishay M55342K05B18K0SUL

Description
RCWPM-7225 18K 5% K M55342K05B18K0S RSL
Description
RCWPM-7225 18K 5% K M55342K05B18K0S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 18K 5% K M55342K05B18K0S Rsl Vishay - 20P9502 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 18K 5% K M55342K05B18K0S Rsl Vishay
20P9502
Rcwpm-7225 18K 5% K M55342K05B18K0S Rsl Vishay 20P9502
RCWPM-7225 18K 5% K M55342K05B18K0S RSL

RCWPM-7225 18K 5% K M55342K05B18K0S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9502
Product Name Rcwpm-7225 18K 5% K M55342K05B18K0S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details