Vishay Precision Group Rcwpm-7225 174 1% K M55342K05B174Dr Rsl Vishay M55342K05B174DRUL

Description
RCWPM-7225 174 1% K M55342K05B174DR RSL
Description
RCWPM-7225 174 1% K M55342K05B174DR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 174 1% K M55342K05B174Dr Rsl Vishay - 20P9464 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 174 1% K M55342K05B174Dr Rsl Vishay
20P9464
Rcwpm-7225 174 1% K M55342K05B174Dr Rsl Vishay 20P9464
RCWPM-7225 174 1% K M55342K05B174DR RSL

RCWPM-7225 174 1% K M55342K05B174DR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9464
Product Name Rcwpm-7225 174 1% K M55342K05B174Dr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details