Vishay Precision Group Rcwpm-7225 16.2 1% K M55342K05B16D2R Rsl Vishay M55342K05B16D2RUL

Description
RCWPM-7225 16.2 1% K M55342K05B16D2R RSL
Description
RCWPM-7225 16.2 1% K M55342K05B16D2R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 16.2 1% K M55342K05B16D2R Rsl Vishay - 20P9380 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 16.2 1% K M55342K05B16D2R Rsl Vishay
20P9380
Rcwpm-7225 16.2 1% K M55342K05B16D2R Rsl Vishay 20P9380
RCWPM-7225 16.2 1% K M55342K05B16D2R RSL

RCWPM-7225 16.2 1% K M55342K05B16D2R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9380
Product Name Rcwpm-7225 16.2 1% K M55342K05B16D2R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details