Vishay Precision Group Rcwpm-7225 15K 5% K M55342K05B15K0M Tsl Vishay M55342K05B15K0MWL

Description
RCWPM-7225 15K 5% K M55342K05B15K0M TSL
Description
RCWPM-7225 15K 5% K M55342K05B15K0M TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 15K 5% K M55342K05B15K0M Tsl Vishay - 20P9331 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 15K 5% K M55342K05B15K0M Tsl Vishay
20P9331
Rcwpm-7225 15K 5% K M55342K05B15K0M Tsl Vishay 20P9331
RCWPM-7225 15K 5% K M55342K05B15K0M TSL

RCWPM-7225 15K 5% K M55342K05B15K0M TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9331
Product Name Rcwpm-7225 15K 5% K M55342K05B15K0M Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers