Vishay Precision Group Rcwpm-7225 15K 1% K M55342K05B15E0M Tsl Vishay M55342K05B15E0MWL

Description
RCWPM-7225 15K 1% K M55342K05B15E0M TSL
Description
RCWPM-7225 15K 1% K M55342K05B15E0M TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 15K 1% K M55342K05B15E0M Tsl Vishay - 20P9305 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 15K 1% K M55342K05B15E0M Tsl Vishay
20P9305
Rcwpm-7225 15K 1% K M55342K05B15E0M Tsl Vishay 20P9305
RCWPM-7225 15K 1% K M55342K05B15E0M TSL

RCWPM-7225 15K 1% K M55342K05B15E0M TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9305
Product Name Rcwpm-7225 15K 1% K M55342K05B15E0M Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details