Res Thick Film 2208 158 Ohm 1% 9/40W ¦100ppm/¦C 0.1% SMD T/R
Resistor,Thick Film,158Ohms,40WV,1+
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K05B158DPTP | 56C7649 |
| Product Name | Res Thick Film 2208 158 Ohm 1% 9/40W ¦100ppm/¦C 0.1% SMD T/R | Resistor,thick Film,158Ohms,40Wv,1+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 to 0.1000 +/- % |