Vishay Precision Group Rcwpm-7225 150 5% K M55342K05B150Js Tsl Vishay M55342K05B150JSWL

Description
RCWPM-7225 150 5% K M55342K05B150JS TSL
Description
RCWPM-7225 150 5% K M55342K05B150JS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 150 5% K M55342K05B150Js Tsl Vishay - 20P9361 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 150 5% K M55342K05B150Js Tsl Vishay
20P9361
Rcwpm-7225 150 5% K M55342K05B150Js Tsl Vishay 20P9361
RCWPM-7225 150 5% K M55342K05B150JS TSL

RCWPM-7225 150 5% K M55342K05B150JS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9361
Product Name Rcwpm-7225 150 5% K M55342K05B150Js Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details