Vishay Intertechnology, Inc. Res Thin Film 2208 150 Ohm 5% 9/40W ¦100ppm/¦C 0.01% SMD T/R M55342K05B150JRS3

Description
Res Thin Film 2208 150 Ohm 5% 9/40W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2208 150 Ohm 5% 9/40W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2208 150 Ohm 5% 9/40W ¦100ppm/¦C 0.01% SMD T/R - M55342K05B150JRS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2208 150 Ohm 5% 9/40W ¦100ppm/¦C 0.01% SMD T/R
M55342K05B150JRS3
Res Thin Film 2208 150 Ohm 5% 9/40W ¦100ppm/¦C 0.01% SMD T/R M55342K05B150JRS3
Res Thin Film 2208 150 Ohm 5% 9/40W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2208 150 Ohm 5% 9/40W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K05B150JRS3
Product Name Res Thin Film 2208 150 Ohm 5% 9/40W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers