Vishay Precision Group Rcwpm-7225 12.4K 1% K M55342K05B12E4R Ts Vishay M55342K05B12E4RWL

Description
RCWPM-7225 12.4K 1% K M55342K05B12E4R TS
Description
RCWPM-7225 12.4K 1% K M55342K05B12E4R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 12.4K 1% K M55342K05B12E4R Ts Vishay - 20P9145 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 12.4K 1% K M55342K05B12E4R Ts Vishay
20P9145
Rcwpm-7225 12.4K 1% K M55342K05B12E4R Ts Vishay 20P9145
RCWPM-7225 12.4K 1% K M55342K05B12E4R TS

RCWPM-7225 12.4K 1% K M55342K05B12E4R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9145
Product Name Rcwpm-7225 12.4K 1% K M55342K05B12E4R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details