Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K05B12D1RWSV

Description
12.1 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
12.1 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K05B12D1RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K05B12D1RWSV-ND
Chip Resistor - Surface Mount 764-M55342K05B12D1RWSV-ND
12.1 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

12.1 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 12.1 OHM 0.225W 1% 2208 - M55342K05B12D1RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 0.225W 1% 2208
M55342K05B12D1RWSV
RES 12.1 OHM 0.225W 1% 2208 M55342K05B12D1RWSV
RES 12.1ohm 0.225W 1% 2208

RES 12.1ohm 0.225W 1% 2208

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K05B12D1RWSV-ND M55342K05B12D1RWSV
Product Name Chip Resistor - Surface Mount RES 12.1 OHM 0.225W 1% 2208
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 12.1 ohms 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details