Vishay Precision Group Res Thin Film 2208 121 Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R M55342K05B121DMTP

Description
Res Thin Film 2208 121 Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thin Film 2208 121 Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2208 121 Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R - M55342K05B121DMTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2208 121 Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R
M55342K05B121DMTP
Res Thin Film 2208 121 Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R M55342K05B121DMTP
Res Thin Film 2208 121 Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R

Res Thin Film 2208 121 Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R

Supplier's Site
Resistor,thick Film,121Ohms,40Wv,1+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay - 56C7538 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,121Ohms,40Wv,1+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay
56C7538
Resistor,thick Film,121Ohms,40Wv,1+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay 56C7538
Resistor,Thick Film,121Ohms,40WV,1+ /-% Tol,100ppm-TC,2308-C ase,RM-MilStyle

Resistor,Thick Film,121Ohms,40WV,1+/-% Tol,100ppm-TC,2308-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K05B121DMTP 56C7538
Product Name Res Thin Film 2208 121 Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R Resistor,thick Film,121Ohms,40Wv,1+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers