Vishay Intertechnology, Inc. Res Thick Film 2208 11K Ohm 1% 9/40W ¦100ppm/¦C 0.1% SMD T/R M55342K05B11E0PS2

Description
Res Thick Film 2208 11K Ohm 1% 9/40W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thick Film 2208 11K Ohm 1% 9/40W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2208 11K Ohm 1% 9/40W ¦100ppm/¦C 0.1% SMD T/R - M55342K05B11E0PS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2208 11K Ohm 1% 9/40W ¦100ppm/¦C 0.1% SMD T/R
M55342K05B11E0PS2
Res Thick Film 2208 11K Ohm 1% 9/40W ¦100ppm/¦C 0.1% SMD T/R M55342K05B11E0PS2
Res Thick Film 2208 11K Ohm 1% 9/40W ¦100ppm/¦C 0.1% SMD T/R

Res Thick Film 2208 11K Ohm 1% 9/40W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K05B11E0PS2
Product Name Res Thick Film 2208 11K Ohm 1% 9/40W ¦100ppm/¦C 0.1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers