Res Thick Film 2208 11.8 Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD Bulk
M55342 100 ppm 05 Case Size 11.8 Ohm 0.01%
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K05B11D8RWA | 56C7475 |
| Product Name | Res Thick Film 2208 11.8 Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD Bulk | M55342 100 Ppm 05 Case Size 11.8 Ohm 0.01% Vishay |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 to 0.0100 +/- % |