Vishay Precision Group Rcwpm-7225 11.5 1% K M55342K05B11D5R Tsl Vishay M55342K05B11D5RWL

Description
RCWPM-7225 11.5 1% K M55342K05B11D5R TSL
Description
RCWPM-7225 11.5 1% K M55342K05B11D5R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 11.5 1% K M55342K05B11D5R Tsl Vishay - 20P9067 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 11.5 1% K M55342K05B11D5R Tsl Vishay
20P9067
Rcwpm-7225 11.5 1% K M55342K05B11D5R Tsl Vishay 20P9067
RCWPM-7225 11.5 1% K M55342K05B11D5R TSL

RCWPM-7225 11.5 1% K M55342K05B11D5R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9067
Product Name Rcwpm-7225 11.5 1% K M55342K05B11D5R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details