Vishay Intertechnology, Inc. Res Thin Film 2208 110 Ohm 5% 9/40W ¦100ppm/¦C 1% SMD Tray M55342K05B110JMWB

Description
Res Thin Film 2208 110 Ohm 5% 9/40W ¦100ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thin Film 2208 110 Ohm 5% 9/40W ¦100ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2208 110 Ohm 5% 9/40W ¦100ppm/¦C 1% SMD Tray - M55342K05B110JMWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2208 110 Ohm 5% 9/40W ¦100ppm/¦C 1% SMD Tray
M55342K05B110JMWB
Res Thin Film 2208 110 Ohm 5% 9/40W ¦100ppm/¦C 1% SMD Tray M55342K05B110JMWB
Res Thin Film 2208 110 Ohm 5% 9/40W ¦100ppm/¦C 1% SMD Tray

Res Thin Film 2208 110 Ohm 5% 9/40W ¦100ppm/¦C 1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K05B110JMWB
Product Name Res Thin Film 2208 110 Ohm 5% 9/40W ¦100ppm/¦C 1% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers