Vishay Precision Group Rcwpm-7225 110K 1% K M55342K05B110Es Tsl Vishay M55342K05B110ESWL

Description
RCWPM-7225 110K 1% K M55342K05B110ES TSL
Description
RCWPM-7225 110K 1% K M55342K05B110ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 110K 1% K M55342K05B110Es Tsl Vishay - 20P9103 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 110K 1% K M55342K05B110Es Tsl Vishay
20P9103
Rcwpm-7225 110K 1% K M55342K05B110Es Tsl Vishay 20P9103
RCWPM-7225 110K 1% K M55342K05B110ES TSL

RCWPM-7225 110K 1% K M55342K05B110ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9103
Product Name Rcwpm-7225 110K 1% K M55342K05B110Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details