Vishay Precision Group Rcwpm-7225 10 5% K M55342K05B10J0S Tsl Vishay M55342K05B10J0SWL

Description
RCWPM-7225 10 5% K M55342K05B10J0S TSL
Description
RCWPM-7225 10 5% K M55342K05B10J0S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 10 5% K M55342K05B10J0S Tsl Vishay - 20P8995 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 10 5% K M55342K05B10J0S Tsl Vishay
20P8995
Rcwpm-7225 10 5% K M55342K05B10J0S Tsl Vishay 20P8995
RCWPM-7225 10 5% K M55342K05B10J0S TSL

RCWPM-7225 10 5% K M55342K05B10J0S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8995
Product Name Rcwpm-7225 10 5% K M55342K05B10J0S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details