Vishay Precision Group Rcwpm-7225 10K 2% K M55342K05B10H0M Tsl Vishay M55342K05B10H0MWL

Description
RCWPM-7225 10K 2% K M55342K05B10H0M TSL
Description
RCWPM-7225 10K 2% K M55342K05B10H0M TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 10K 2% K M55342K05B10H0M Tsl Vishay - 20P8985 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 10K 2% K M55342K05B10H0M Tsl Vishay
20P8985
Rcwpm-7225 10K 2% K M55342K05B10H0M Tsl Vishay 20P8985
RCWPM-7225 10K 2% K M55342K05B10H0M TSL

RCWPM-7225 10K 2% K M55342K05B10H0M TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8985
Product Name Rcwpm-7225 10K 2% K M55342K05B10H0M Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details