Vishay Precision Group Res Thin Film 2208 10 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R M55342K05B10G0RS3

Description
Res Thin Film 2208 10 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2208 10 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2208 10 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R - M55342K05B10G0RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2208 10 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R
M55342K05B10G0RS3
Res Thin Film 2208 10 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R M55342K05B10G0RS3
Res Thin Film 2208 10 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2208 10 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,10Ohms,40Wv,2+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay - 56C7424 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,10Ohms,40Wv,2+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay
56C7424
Resistor,thick Film,10Ohms,40Wv,2+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay 56C7424
Resistor,Thick Film,10Ohms,40WV,2+/ -% Tol,100ppm-TC,2308-C ase,RM-MilStyle

Resistor,Thick Film,10Ohms,40WV,2+/-% Tol,100ppm-TC,2308-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K05B10G0RS3 56C7424
Product Name Res Thin Film 2208 10 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,10Ohms,40Wv,2+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers