Vishay Precision Group Res Thick Film 2208 1M Ohm 1% 9/40W ¦100ppm/¦C 0.001% SMD Tray M55342K05B10F0SWB

Description
Res Thick Film 2208 1M Ohm 1% 9/40W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote
Description
Res Thick Film 2208 1M Ohm 1% 9/40W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2208 1M Ohm 1% 9/40W ¦100ppm/¦C 0.001% SMD Tray - M55342K05B10F0SWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2208 1M Ohm 1% 9/40W ¦100ppm/¦C 0.001% SMD Tray
M55342K05B10F0SWB
Res Thick Film 2208 1M Ohm 1% 9/40W ¦100ppm/¦C 0.001% SMD Tray M55342K05B10F0SWB
Res Thick Film 2208 1M Ohm 1% 9/40W ¦100ppm/¦C 0.001% SMD Tray

Res Thick Film 2208 1M Ohm 1% 9/40W ¦100ppm/¦C 0.001% SMD Tray

Supplier's Site
Resistor,thick Film,10Mohms,40Wv,1+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay - 54M5844 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,10Mohms,40Wv,1+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay
54M5844
Resistor,thick Film,10Mohms,40Wv,1+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay 54M5844
Resistor,Thick Film,10MOhms,40WV,1+ /-% Tol,100ppm-TC,2308-C ase,RM-MilStyle

Resistor,Thick Film,10MOhms,40WV,1+/-% Tol,100ppm-TC,2308-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K05B10F0SWB 54M5844
Product Name Res Thick Film 2208 1M Ohm 1% 9/40W ¦100ppm/¦C 0.001% SMD Tray Resistor,thick Film,10Mohms,40Wv,1+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details