Vishay Precision Group Rcwpm-7225 10K 1% K M55342K05B10E0P Tsl Vishay M55342K05B10E0PWL

Description
RCWPM-7225 10K 1% K M55342K05B10E0P TSL
Description
RCWPM-7225 10K 1% K M55342K05B10E0P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 10K 1% K M55342K05B10E0P Tsl Vishay - 20P8959 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 10K 1% K M55342K05B10E0P Tsl Vishay
20P8959
Rcwpm-7225 10K 1% K M55342K05B10E0P Tsl Vishay 20P8959
RCWPM-7225 10K 1% K M55342K05B10E0P TSL

RCWPM-7225 10K 1% K M55342K05B10E0P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8959
Product Name Rcwpm-7225 10K 1% K M55342K05B10E0P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details