Vishay Precision Group Rcwpm-7225 10.5 1% K M55342K05B10D5S Tsl Vishay M55342K05B10D5SWL

Description
RCWPM-7225 10.5 1% K M55342K05B10D5S TSL
Description
RCWPM-7225 10.5 1% K M55342K05B10D5S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 10.5 1% K M55342K05B10D5S Tsl Vishay - 20P8953 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 10.5 1% K M55342K05B10D5S Tsl Vishay
20P8953
Rcwpm-7225 10.5 1% K M55342K05B10D5S Tsl Vishay 20P8953
RCWPM-7225 10.5 1% K M55342K05B10D5S TSL

RCWPM-7225 10.5 1% K M55342K05B10D5S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8953
Product Name Rcwpm-7225 10.5 1% K M55342K05B10D5S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details