Vishay Intertechnology, Inc. RES 10K OHM 0.225W 0.1% 2208 M55342K05B10B0RWS

Description
RES 10Kohm 0.225W 0.1% 2208
Request a Quote Datasheet
Description
RES 10Kohm 0.225W 0.1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 0.225W 0.1% 2208 - M55342K05B10B0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 0.225W 0.1% 2208
M55342K05B10B0RWS
RES 10K OHM 0.225W 0.1% 2208 M55342K05B10B0RWS
RES 10Kohm 0.225W 0.1% 2208

RES 10Kohm 0.225W 0.1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K05B10B0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K05B10B0RWS-ND
Chip Resistor - Surface Mount 764-M55342K05B10B0RWS-ND
10 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

10 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K05B10B0RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K05B10B0RWS
Chip Resistor - Surface Mount M55342K05B10B0RWS
RES SMD 10K OHM 0.1% 0.225W 2208

RES SMD 10K OHM 0.1% 0.225W 2208

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K05B10B0RWS 764-M55342K05B10B0RWS-ND M55342K05B10B0RWS
Product Name RES 10K OHM 0.225W 0.1% 2208 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2250 watts 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1676181-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
3 suppliers