Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K05B10B0RTS

Description
10 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K05B10B0RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K05B10B0RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K05B10B0RTSTR-ND
10 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

10 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 10K OHM 0.225W 0.1% 2208 - M55342K05B10B0RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 0.225W 0.1% 2208
M55342K05B10B0RTS
RES 10K OHM 0.225W 0.1% 2208 M55342K05B10B0RTS
RES 10Kohm 0.225W 0.1% 2208

RES 10Kohm 0.225W 0.1% 2208

Supplier's Site
Chip Resistor - Surface Mount - M55342K05B10B0RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K05B10B0RTS
Chip Resistor - Surface Mount M55342K05B10B0RTS
RES SMD 10K OHM 0.1% 0.225W 2208

RES SMD 10K OHM 0.1% 0.225W 2208

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K05B10B0RTSTR-ND M55342K05B10B0RTS M55342K05B10B0RTS
Product Name Chip Resistor - Surface Mount RES 10K OHM 0.225W 0.1% 2208 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details