Vishay Precision Group Rcwpm-7225 105 1% K M55342K05B105Dr Rsl Vishay M55342K05B105DRUL

Description
RCWPM-7225 105 1% K M55342K05B105DR RSL
Description
RCWPM-7225 105 1% K M55342K05B105DR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 105 1% K M55342K05B105Dr Rsl Vishay - 20P9050 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 105 1% K M55342K05B105Dr Rsl Vishay
20P9050
Rcwpm-7225 105 1% K M55342K05B105Dr Rsl Vishay 20P9050
RCWPM-7225 105 1% K M55342K05B105DR RSL

RCWPM-7225 105 1% K M55342K05B105DR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9050
Product Name Rcwpm-7225 105 1% K M55342K05B105Dr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details