Vishay Precision Group Rcwpm-7225 100K 1% K M55342K05B100Em Rsl Vishay M55342K05B100EMUL

Description
RCWPM-7225 100K 1% K M55342K05B100EM RSL
Description
RCWPM-7225 100K 1% K M55342K05B100EM RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 100K 1% K M55342K05B100Em Rsl Vishay - 20P9014 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 100K 1% K M55342K05B100Em Rsl Vishay
20P9014
Rcwpm-7225 100K 1% K M55342K05B100Em Rsl Vishay 20P9014
RCWPM-7225 100K 1% K M55342K05B100EM RSL

RCWPM-7225 100K 1% K M55342K05B100EM RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9014
Product Name Rcwpm-7225 100K 1% K M55342K05B100Em Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details