Vishay Precision Group Res Thin Film 1505 9.1K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342K04B9H10RSU

Description
Res Thin Film 1505 9.1K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1505 9.1K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 9.1K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD - M55342K04B9H10RSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 9.1K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
M55342K04B9H10RSU
Res Thin Film 1505 9.1K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342K04B9H10RSU
Res Thin Film 1505 9.1K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1505 9.1K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 04 Case Size 9.1 Kohm 0.01% Vishay - 56C7150 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 04 Case Size 9.1 Kohm 0.01% Vishay
56C7150
M55342 100 Ppm 04 Case Size 9.1 Kohm 0.01% Vishay 56C7150
M55342 100 ppm 04 Case Size 9.1 kOhm 0.01%

M55342 100 ppm 04 Case Size 9.1 kOhm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B9H10RSU 56C7150
Product Name Res Thin Film 1505 9.1K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 04 Case Size 9.1 Kohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers