Vishay Intertechnology, Inc. Res Thick Film 1505 9.53K Ohm 1% 3/20W ¦100ppm/¦C SMD Tray M55342K04B9E53TWBT

Description
Res Thick Film 1505 9.53K Ohm 1% 3/20W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 1505 9.53K Ohm 1% 3/20W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1505 9.53K Ohm 1% 3/20W ¦100ppm/¦C SMD Tray - M55342K04B9E53TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1505 9.53K Ohm 1% 3/20W ¦100ppm/¦C SMD Tray
M55342K04B9E53TWBT
Res Thick Film 1505 9.53K Ohm 1% 3/20W ¦100ppm/¦C SMD Tray M55342K04B9E53TWBT
Res Thick Film 1505 9.53K Ohm 1% 3/20W ¦100ppm/¦C SMD Tray

Res Thick Film 1505 9.53K Ohm 1% 3/20W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K04B9E53TWBT
Product Name Res Thick Film 1505 9.53K Ohm 1% 3/20W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details