Vishay Precision Group Rcwpm-5150 9.31K 1% K M55342K04B9E31S Ts Vishay M55342K04B9E31SWL

Description
RCWPM-5150 9.31K 1% K M55342K04B9E31S TS
Description
RCWPM-5150 9.31K 1% K M55342K04B9E31S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 9.31K 1% K M55342K04B9E31S Ts Vishay - 20P8619 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 9.31K 1% K M55342K04B9E31S Ts Vishay
20P8619
Rcwpm-5150 9.31K 1% K M55342K04B9E31S Ts Vishay 20P8619
RCWPM-5150 9.31K 1% K M55342K04B9E31S TS

RCWPM-5150 9.31K 1% K M55342K04B9E31S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8619
Product Name Rcwpm-5150 9.31K 1% K M55342K04B9E31S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details