Vishay Precision Group Rcwpm-5150 9.31K 1% K M55342K04B9E31P Ts Vishay M55342K04B9E31PWL

Description
RCWPM-5150 9.31K 1% K M55342K04B9E31P TS
Description
RCWPM-5150 9.31K 1% K M55342K04B9E31P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 9.31K 1% K M55342K04B9E31P Ts Vishay - 20P8615 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 9.31K 1% K M55342K04B9E31P Ts Vishay
20P8615
Rcwpm-5150 9.31K 1% K M55342K04B9E31P Ts Vishay 20P8615
RCWPM-5150 9.31K 1% K M55342K04B9E31P TS

RCWPM-5150 9.31K 1% K M55342K04B9E31P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8615
Product Name Rcwpm-5150 9.31K 1% K M55342K04B9E31P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers