Vishay Precision Group Rcwpm-5150 9.09K 1% K M55342K04B9E09R Ts Vishay M55342K04B9E09RWL

Description
RCWPM-5150 9.09K 1% K M55342K04B9E09R TS
Description
RCWPM-5150 9.09K 1% K M55342K04B9E09R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 9.09K 1% K M55342K04B9E09R Ts Vishay - 20P8611 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 9.09K 1% K M55342K04B9E09R Ts Vishay
20P8611
Rcwpm-5150 9.09K 1% K M55342K04B9E09R Ts Vishay 20P8611
RCWPM-5150 9.09K 1% K M55342K04B9E09R TS

RCWPM-5150 9.09K 1% K M55342K04B9E09R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8611
Product Name Rcwpm-5150 9.09K 1% K M55342K04B9E09R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details