Vishay Precision Group Rcwpm-5150 9.76 1% K M55342K04B9D76R Rsl Vishay M55342K04B9D76RUL

Description
RCWPM-5150 9.76 1% K M55342K04B9D76R RSL
Description
RCWPM-5150 9.76 1% K M55342K04B9D76R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 9.76 1% K M55342K04B9D76R Rsl Vishay - 20P8608 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 9.76 1% K M55342K04B9D76R Rsl Vishay
20P8608
Rcwpm-5150 9.76 1% K M55342K04B9D76R Rsl Vishay 20P8608
RCWPM-5150 9.76 1% K M55342K04B9D76R RSL

RCWPM-5150 9.76 1% K M55342K04B9D76R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8608
Product Name Rcwpm-5150 9.76 1% K M55342K04B9D76R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details