Vishay Intertechnology, Inc. RES 988 OHM 0.15W 0.1% 1605 M55342K04B988ARWS

Description
RES 988ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 988ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 988 OHM 0.15W 0.1% 1605 - M55342K04B988ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 988 OHM 0.15W 0.1% 1605
M55342K04B988ARWS
RES 988 OHM 0.15W 0.1% 1605 M55342K04B988ARWS
RES 988ohm 0.15W 0.1% 1605

RES 988ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B988ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B988ARWS-ND
Chip Resistor - Surface Mount 764-M55342K04B988ARWS-ND
988 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

988 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B988ARWS 764-M55342K04B988ARWS-ND
Product Name RES 988 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 988 ohms 988 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573319 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details