Vishay Intertechnology, Inc. RES 953 OHM 0.15W 0.1% 1605 M55342K04B953ARWS

Description
RES 953ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 953ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 0.15W 0.1% 1605 - M55342K04B953ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 0.15W 0.1% 1605
M55342K04B953ARWS
RES 953 OHM 0.15W 0.1% 1605 M55342K04B953ARWS
RES 953ohm 0.15W 0.1% 1605

RES 953ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B953ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B953ARWS-ND
Chip Resistor - Surface Mount 764-M55342K04B953ARWS-ND
953 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

953 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B953ARWS 764-M55342K04B953ARWS-ND
Product Name RES 953 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 953 ohms 953 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD133JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details