Vishay Precision Group SMD 93.1 Ohm 0.15W Resistor M55342K04B93D1RUL

Description
Res Thkflm 1505 93.1 Ohm 0.15W 0.01 100PPM 0.01% SMD Sldc Product overview: M55342K04B93D1RUL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 93.1 Ohm, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 93.1 Ohm, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K04B93D1RUL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thkflm 1505 93.1 Ohm 0.15W 0.01 100PPM 0.01% SMD Sldc Product overview: M55342K04B93D1RUL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 93.1 Ohm, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 93.1 Ohm, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K04B93D1RUL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 93.1 Ohm 0.15W Resistor - 52-M55342K04B93D1RUL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 93.1 Ohm 0.15W Resistor
52-M55342K04B93D1RUL
SMD 93.1 Ohm 0.15W Resistor 52-M55342K04B93D1RUL
Res Thkflm 1505 93.1 Ohm 0.15W 0.01 100PPM 0.01% SMD Sldc Product overview: M55342K04B93D1RUL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 93.1 Ohm, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 93.1 Ohm, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K04B93D1RUL can be used for catalog matching and distributor lookup.

Res Thkflm 1505 93.1 Ohm 0.15W 0.01 100PPM 0.01% SMD Sldc Product overview: M55342K04B93D1RUL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 93.1 Ohm, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 93.1 Ohm, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K04B93D1RUL can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - M55342K04B93D1RUL - 1218787-M55342K04B93D1RUL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K04B93D1RUL
1218787-M55342K04B93D1RUL
Chip Resistor - Surface Mount - M55342K04B93D1RUL 1218787-M55342K04B93D1RUL
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218787-M55342K04B93 D1RUL Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218787-M55342K04B93D1RUL
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
Rcwpm-5150 93.1 1% K M55342K04B93D1R Rsl Vishay - 20P8682 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 93.1 1% K M55342K04B93D1R Rsl Vishay
20P8682
Rcwpm-5150 93.1 1% K M55342K04B93D1R Rsl Vishay 20P8682
RCWPM-5150 93.1 1% K M55342K04B93D1R RSL

RCWPM-5150 93.1 1% K M55342K04B93D1R RSL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-M55342K04B93D1RUL 1218787-M55342K04B93D1RUL 20P8682
Product Name SMD 93.1 Ohm 0.15W Resistor Chip Resistor - Surface Mount - M55342K04B93D1RUL Rcwpm-5150 93.1 1% K M55342K04B93D1R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details