Vishay Precision Group Rcwpm-5150 931K 1% K M55342K04B931Er Tsl Vishay M55342K04B931ERWL

Description
RCWPM-5150 931K 1% K M55342K04B931ER TSL
Description
RCWPM-5150 931K 1% K M55342K04B931ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 931K 1% K M55342K04B931Er Tsl Vishay - 20P8693 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 931K 1% K M55342K04B931Er Tsl Vishay
20P8693
Rcwpm-5150 931K 1% K M55342K04B931Er Tsl Vishay 20P8693
RCWPM-5150 931K 1% K M55342K04B931ER TSL

RCWPM-5150 931K 1% K M55342K04B931ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8693
Product Name Rcwpm-5150 931K 1% K M55342K04B931Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details