Vishay Precision Group Rcwpm-5150 931 1% K M55342K04B931Ds Tsl Vishay M55342K04B931DSWL

Description
RCWPM-5150 931 1% K M55342K04B931DS TSL
Description
RCWPM-5150 931 1% K M55342K04B931DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 931 1% K M55342K04B931Ds Tsl Vishay - 20P8691 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 931 1% K M55342K04B931Ds Tsl Vishay
20P8691
Rcwpm-5150 931 1% K M55342K04B931Ds Tsl Vishay 20P8691
RCWPM-5150 931 1% K M55342K04B931DS TSL

RCWPM-5150 931 1% K M55342K04B931DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8691
Product Name Rcwpm-5150 931 1% K M55342K04B931Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details