Vishay Intertechnology, Inc. Res Thin Film 1505 8.2 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B8G20RS2

Description
Res Thin Film 1505 8.2 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1505 8.2 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 8.2 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K04B8G20RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 8.2 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K04B8G20RS2
Res Thin Film 1505 8.2 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B8G20RS2
Res Thin Film 1505 8.2 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1505 8.2 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K04B8G20RS2
Product Name Res Thin Film 1505 8.2 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers