Vishay Precision Group Rcwpm-5150 84.5K 1% K M55342K04B84E5R Rs Vishay M55342K04B84E5RUL

Description
RCWPM-5150 84.5K 1% K M55342K04B84E5R RS
Description
RCWPM-5150 84.5K 1% K M55342K04B84E5R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 84.5K 1% K M55342K04B84E5R Rs Vishay - 20P8574 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 84.5K 1% K M55342K04B84E5R Rs Vishay
20P8574
Rcwpm-5150 84.5K 1% K M55342K04B84E5R Rs Vishay 20P8574
RCWPM-5150 84.5K 1% K M55342K04B84E5R RS

RCWPM-5150 84.5K 1% K M55342K04B84E5R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8574
Product Name Rcwpm-5150 84.5K 1% K M55342K04B84E5R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details