Vishay Precision Group Rcwpm-5150 84.5 1% K M55342K04B84D5R Tsl Vishay M55342K04B84D5RWL

Description
RCWPM-5150 84.5 1% K M55342K04B84D5R TSL
Description
RCWPM-5150 84.5 1% K M55342K04B84D5R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 84.5 1% K M55342K04B84D5R Tsl Vishay - 20P8573 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 84.5 1% K M55342K04B84D5R Tsl Vishay
20P8573
Rcwpm-5150 84.5 1% K M55342K04B84D5R Tsl Vishay 20P8573
RCWPM-5150 84.5 1% K M55342K04B84D5R TSL

RCWPM-5150 84.5 1% K M55342K04B84D5R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8573
Product Name Rcwpm-5150 84.5 1% K M55342K04B84D5R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details