Vishay Intertechnology, Inc. RES 84.5K OHM 0.15W 0.1% 1605 M55342K04B84B5RWS

Description
RES 84.5Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 84.5Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 0.15W 0.1% 1605 - M55342K04B84B5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 0.15W 0.1% 1605
M55342K04B84B5RWS
RES 84.5K OHM 0.15W 0.1% 1605 M55342K04B84B5RWS
RES 84.5Kohm 0.15W 0.1% 1605

RES 84.5Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B84B5RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B84B5RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B84B5RWS-ND
84.5 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

84.5 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B84B5RWS 764-M55342K04B84B5RWS-ND
Product Name RES 84.5K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 84500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details