Vishay Precision Group Rcwpm-5150 82K 5% K M55342K04B82K0R Rsl Vishay M55342K04B82K0RUL

Description
RCWPM-5150 82K 5% K M55342K04B82K0R RSL
Description
RCWPM-5150 82K 5% K M55342K04B82K0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 82K 5% K M55342K04B82K0R Rsl Vishay - 20P8546 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 82K 5% K M55342K04B82K0R Rsl Vishay
20P8546
Rcwpm-5150 82K 5% K M55342K04B82K0R Rsl Vishay 20P8546
RCWPM-5150 82K 5% K M55342K04B82K0R RSL

RCWPM-5150 82K 5% K M55342K04B82K0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8546
Product Name Rcwpm-5150 82K 5% K M55342K04B82K0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details