Vishay Precision Group Rcwpm-5150 7.87K 1% K M55342K04B7E87R Rs Vishay M55342K04B7E87RUL

Description
RCWPM-5150 7.87K 1% K M55342K04B7E87R RS
Description
RCWPM-5150 7.87K 1% K M55342K04B7E87R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 7.87K 1% K M55342K04B7E87R Rs Vishay - 20P8364 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 7.87K 1% K M55342K04B7E87R Rs Vishay
20P8364
Rcwpm-5150 7.87K 1% K M55342K04B7E87R Rs Vishay 20P8364
RCWPM-5150 7.87K 1% K M55342K04B7E87R RS

RCWPM-5150 7.87K 1% K M55342K04B7E87R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8364
Product Name Rcwpm-5150 7.87K 1% K M55342K04B7E87R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers